Raspberry Pi Cable, Hdmi, 1M, 30Awg, White; Connector To Connector Raspberry-Pi CPRP010-W

Description
CABLE, HDMI, 1M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI, 1M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi, 1M, 30Awg, White; Connector To Connector Raspberry-Pi - 82Y6219 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi, 1M, 30Awg, White; Connector To Connector Raspberry-Pi
82Y6219
Cable, Hdmi, 1M, 30Awg, White; Connector To Connector Raspberry-Pi 82Y6219
CABLE, HDMI, 1M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes

CABLE, HDMI, 1M, 30AWG, WHITE; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:White; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82Y6219
Product Name Cable, Hdmi, 1M, 30Awg, White; Connector To Connector Raspberry-Pi
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 1828879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
View Details