Raspberry Pi Cable, Hdmi, 1M, 30Awg, Black; Connector To Connector Raspberry-Pi CPRP010-B

Description
CABLE, HDMI, 1M, 30AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI, 1M, 30AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi, 1M, 30Awg, Black; Connector To Connector Raspberry-Pi - 49AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi, 1M, 30Awg, Black; Connector To Connector Raspberry-Pi
49AH9106
Cable, Hdmi, 1M, 30Awg, Black; Connector To Connector Raspberry-Pi 49AH9106
CABLE, HDMI, 1M, 30AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes

CABLE, HDMI, 1M, 30AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:Cables and Connectors; Connector Type A:HDMI Plug; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Hdmi, 1M, 30Awg, Black; Connector Type A Raspberry-Pi - 82Y6218 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi, 1M, 30Awg, Black; Connector Type A Raspberry-Pi
82Y6218
Cable, Hdmi, 1M, 30Awg, Black; Connector Type A Raspberry-Pi 82Y6218
CABLE, HDMI, 1M, 30AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI, 1M, 30AWG, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49AH9106
Product Name Cable, Hdmi, 1M, 30Awg, Black; Connector To Connector Raspberry-Pi
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details