RARA Electronics Corporation Resistor SPR816-22

Description
BRAKE RESISTOR, 100W, 39OHM, 3500V DF. FREE 2 YEAR RADWELL WARRANTY
Description
BRAKE RESISTOR, 100W, 39OHM, 3500V DF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 185530732 - Radwell International
Willingboro, NJ, United States
Resistor
185530732
Resistor 185530732
BRAKE RESISTOR, 100W, 39OHM, 3500V DF. FREE 2 YEAR RADWELL WARRANTY

BRAKE RESISTOR, 100W, 39OHM, 3500V DF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 185530732
Product Name Resistor
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers