RARA Electronics Corporation Resistor SPR816-21

Description
DISCONTINUED BY MANUFACTURER, BRAKE RESISTOR, WIRE WOUND, 3500V, 60 OHMS, 300W, ALUMINUM HOUSED, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BRAKE RESISTOR, WIRE WOUND, 3500V, 60 OHMS, 300W, ALUMINUM HOUSED, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 179666656 - Radwell International
Willingboro, NJ, United States
Resistor
179666656
Resistor 179666656
DISCONTINUED BY MANUFACTURER, BRAKE RESISTOR, WIRE WOUND, 3500V, 60 OHMS, 300W, ALUMINUM HOUSED, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRAKE RESISTOR, WIRE WOUND, 3500V, 60 OHMS, 300W, ALUMINUM HOUSED, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 179666656
Product Name Resistor
Resistance Range 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details