Rapid Spectral Solutions 25mm Neutral Density Filters

Description
25mm neutral density filters available in a wide range of optical densities. These filters are suitable for all general use. 2mm thick.
Datasheet
Description
25mm neutral density filters available in a wide range of optical densities. These filters are suitable for all general use. 2mm thick.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25mm Neutral Density Filters -  - Rapid Spectral Solutions
Brattleboro, VT, United States
25mm Neutral Density Filters
25mm Neutral Density Filters
25mm neutral density filters available in a wide range of optical densities. These filters are suitable for all general use. 2mm thick.

25mm neutral density filters available in a wide range of optical densities. These filters are suitable for all general use. 2mm thick.

Supplier's Site Datasheet

Technical Specifications

  Rapid Spectral Solutions
Product Category Optical Filters
Product Name 25mm Neutral Density Filters
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 665 nm Cut-on, RG665 Glass - FSQ-RG665 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details