Rantec Power Systems Inc. Single Output Series DC-DC Converter, 270V Input HDM-LLP

Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 28W output Input to output isolation MIL-STD-704 compliant Secondary side control Fixed Frequency Operation External synchronization Remoste sense compensation Shutdown control Low common mode emissions Mu Metal shield Ruggedized meets MIL-STD-810C Wide operating temperature –55°C to +95°C NAVSO P-3641A design guideline Custom outputs available Consult Rantec for your unique requirements
Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 28W output Input to output isolation MIL-STD-704 compliant Secondary side control Fixed Frequency Operation External synchronization Remoste sense compensation Shutdown control Low common mode emissions Mu Metal shield Ruggedized meets MIL-STD-810C Wide operating temperature –55°C to +95°C NAVSO P-3641A design guideline Custom outputs available Consult Rantec for your unique requirements

Suppliers

Company
Product
Description
Supplier Links
Single Output Series DC-DC Converter, 270V Input - HDM-LLP - Rantec Power Systems Inc.
Los Osos, CA, USA
Single Output Series DC-DC Converter, 270V Input
HDM-LLP
Single Output Series DC-DC Converter, 270V Input HDM-LLP
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 28W output Input to output isolation MIL-STD-704 compliant Secondary side control Fixed Frequency Operation External synchronization Remoste sense compensation Shutdown control Low common mode emissions Mu Metal shield Ruggedized meets MIL-STD-810C Wide operating temperature –55°C to +95°C NAVSO P-3641A design guideline Custom outputs available Consult Rantec for your unique requirements

Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules
offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their
system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC
input applications. Our DC/DC converters are available as single output voltage models or triple output voltage
models. They are designed to function in parallel for higher power requirements. These rugged units meet
mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock.

  • Up to 28W output
  • Input to output isolation
  • MIL-STD-704 compliant
  • Secondary side control
  • Fixed Frequency Operation
  • External synchronization
  • Remoste sense compensation
  • Shutdown control
  • Low common mode emissions Mu Metal shield
  • Ruggedized meets MIL-STD-810C
  • Wide operating temperature –55°C to +95°C
  • NAVSO P-3641A design guideline
  • Custom outputs available
  • Consult Rantec for your unique requirements
Supplier's Site

Technical Specifications

  Rantec Power Systems Inc.
Product Category Power Supplies
Product Number HDM-LLP
Product Name Single Output Series DC-DC Converter, 270V Input
Type DC Power Supply; DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Power Supply / ATX PC Power Supply - fsp450-40emdn-19415 - TPS Elektronik GmbH
Specs
DC Output Power 450 watts
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details