Rantec Power Systems Inc. Boost Converter Module HDM-BT

Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 185W output 50 or 65 VDC output Compliant with MIL-STD-704 A-E, MIL-STD-1275 A-B Mu metal Shield Fixed frequency operation Rugged, meets MIL-STD-810 environments Withstands 100V transients Wide operating temperature range: –55°C to +95°C Conduction cooled Line fault protection built in Over-voltage protection Under-voltage lockout Load enable, output god, and shutdown features
Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 185W output 50 or 65 VDC output Compliant with MIL-STD-704 A-E, MIL-STD-1275 A-B Mu metal Shield Fixed frequency operation Rugged, meets MIL-STD-810 environments Withstands 100V transients Wide operating temperature range: –55°C to +95°C Conduction cooled Line fault protection built in Over-voltage protection Under-voltage lockout Load enable, output god, and shutdown features

Suppliers

Company
Product
Description
Supplier Links
Boost Converter Module - HDM-BT - Rantec Power Systems Inc.
Los Osos, CA, USA
Boost Converter Module
HDM-BT
Boost Converter Module HDM-BT
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 185W output 50 or 65 VDC output Compliant with MIL-STD-704 A-E, MIL-STD-1275 A-B Mu metal Shield Fixed frequency operation Rugged, meets MIL-STD-810 environments Withstands 100V transients Wide operating temperature range: –55°C to +95°C Conduction cooled Line fault protection built in Over-voltage protection Under-voltage lockout Load enable, output god, and shutdown features

Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules
offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their
system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC
input applications. Our DC/DC converters are available as single output voltage models or triple output voltage
models. They are designed to function in parallel for higher power requirements. These rugged units meet
mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock.

  • Up to 185W output
  • 50 or 65 VDC output
  • Compliant with MIL-STD-704 A-E, MIL-STD-1275 A-B
  • Mu metal Shield
  • Fixed frequency operation
  • Rugged, meets MIL-STD-810 environments
  • Withstands 100V transients
  • Wide operating temperature range: –55°C to +95°C
  • Conduction cooled
  • Line fault protection built in
  • Over-voltage protection
  • Under-voltage lockout
  • Load enable, output god, and shutdown features
Supplier's Site

Technical Specifications

  Rantec Power Systems Inc.
Product Category Power Supplies
Product Number HDM-BT
Product Name Boost Converter Module
Type DC Power Supply; DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10750-60-3u-27461 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details
Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details