Rantec Power Systems Inc. Single Output Series DC-DC Converter, 270V Input HDM-200

Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 200W output Input to output isolation External synchronization Secondary side control Wide operating range: –55°C to +95°C Mu metal shield for ultra-low radiated emissions Low Weight: less than 3.1 oz. max Fixed frequency operation Shutdown control Remote sense compensation NAVSO P-3641A design guideline MIL-STD-704 compliant Ruggedized, meets MIL-STD-810F Custom outputs available. Consult Rantec for your unique requirements
Description
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 200W output Input to output isolation External synchronization Secondary side control Wide operating range: –55°C to +95°C Mu metal shield for ultra-low radiated emissions Low Weight: less than 3.1 oz. max Fixed frequency operation Shutdown control Remote sense compensation NAVSO P-3641A design guideline MIL-STD-704 compliant Ruggedized, meets MIL-STD-810F Custom outputs available. Consult Rantec for your unique requirements

Suppliers

Company
Product
Description
Supplier Links
Single Output Series DC-DC Converter, 270V Input - HDM-200 - Rantec Power Systems Inc.
Los Osos, CA, USA
Single Output Series DC-DC Converter, 270V Input
HDM-200
Single Output Series DC-DC Converter, 270V Input HDM-200
Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock. Up to 200W output Input to output isolation External synchronization Secondary side control Wide operating range: –55°C to +95°C Mu metal shield for ultra-low radiated emissions Low Weight: less than 3.1 oz. max Fixed frequency operation Shutdown control Remote sense compensation NAVSO P-3641A design guideline MIL-STD-704 compliant Ruggedized, meets MIL-STD-810F Custom outputs available. Consult Rantec for your unique requirements

Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules
offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their
system. We offer modules designed for either single phase AC or three phase AC input, and 28VDC or 270VDC
input applications. Our DC/DC converters are available as single output voltage models or triple output voltage
models. They are designed to function in parallel for higher power requirements. These rugged units meet
mil-temperature ranges, MIL-STD-810 environments, MIL-STD-461 EMI, and MIL-S-901 shock.

  • Up to 200W output
  • Input to output isolation
  • External synchronization
  • Secondary side control
  • Wide operating range: –55°C to +95°C
  • Mu metal shield for ultra-low radiated emissions
  • Low Weight: less than 3.1 oz. max
  • Fixed frequency operation
  • Shutdown control
  • Remote sense compensation
  • NAVSO P-3641A design guideline
  • MIL-STD-704 compliant
  • Ruggedized, meets MIL-STD-810F
  • Custom outputs available.
  • Consult Rantec for your unique requirements
Supplier's Site

Technical Specifications

  Rantec Power Systems Inc.
Product Category Power Supplies
Product Number HDM-200
Product Name Single Output Series DC-DC Converter, 270V Input
Type DC Power Supply; DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Rad-Hard PCB Based DC-DC Converters - TPSU - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 400 watts
View Details
High Voltage Power Supplies - 500A-40KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details