HD-30030 -- HIGH DENSITY POWER SUPPLY, AC-DC CONVERTER, 270V INPUT
Rantec Power Systems Inc.
High Density Power Supply, AC-DC Converter, 270V Input
HD-30030
Description
Features:
400 Hz three-phase or 270 VDC input
Overcurrent foldback / assessment
High efficiency
Bus Bar output electrical interface
Tri-Service qualified
300-watt output
Overvoltage protection
MIL-C-24308 I/O connectors
95°C baseplate operating temperature
FULL-MIL components
MTBF to 350,000 hours
-
Rantec Power Systems Inc.
Description
Features:
400 Hz three-phase or 270 VDC input
Overcurrent foldback / assessment
High efficiency
Bus Bar output electrical interface
Tri-Service qualified
300-watt output
Overvoltage protection
MIL-C-24308 I/O connectors
95°C baseplate operating temperature
FULL-MIL components
MTBF to 350,000 hours
Suppliers
High Density Power Supply, AC-DC Converter, 270V Input
HD-30030
Features:
400 Hz three-phase or 270 VDC input
Overcurrent foldback / assessment
High efficiency
Bus Bar output electrical interface
Tri-Service qualified
300-watt output
Overvoltage protection
MIL-C-24308 I/O connectors
95°C baseplate operating temperature
FULL-MIL components
MTBF to 350,000 hours
Features:
- 400 Hz three-phase or 270 VDC input
- Overcurrent foldback / assessment
- High efficiency
- Bus Bar output electrical interface
- Tri-Service qualified
- 300-watt output
- Overvoltage protection
- MIL-C-24308 I/O connectors
- 95°C baseplate operating temperature
- FULL-MIL components
- MTBF to 350,000 hours
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
HD-30030 |
|
Product Name
|
High Density Power Supply, AC-DC Converter, 270V Input |
|
Type
|
DC Power Supply; AC/DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Type
High Voltage
Applications
Instrumentation
Operating Temperature
-10 to 50 C (14 to 122 F)
View Details
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Type
DC Power Supply; Computer Power Supply
Form Factor
Desktop / Free Standing
AC Output Current
6.32 amps
View Details
Type
DC Power Supply; AC/DC Converter
Technology
Switching Power Supply
Form Factor
DIN Rail; Wall Mount
View Details