RangeAnt RF Antennas RA150-CX1

Description
875.5MHz, 1.5845GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee PCB Trace RF Antenna 791MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ , 2.5GHz ~ 2.69GHz 3dBi SMA Male Surface Mount
Request a Quote Datasheet
Description
875.5MHz, 1.5845GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee PCB Trace RF Antenna 791MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ , 2.5GHz ~ 2.69GHz 3dBi SMA Male Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3658-RA150-CX1-ND - DigiKey
Thief River Falls, MN, United States
875.5MHz, 1.5845GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee PCB Trace RF Antenna 791MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ , 2.5GHz ~ 2.69GHz 3dBi SMA Male Surface Mount

875.5MHz, 1.5845GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee PCB Trace RF Antenna 791MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ , 2.5GHz ~ 2.69GHz 3dBi SMA Male Surface Mount

Buy Now Datasheet
RF Antennas - RA150-CX1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RA150-CX1
RF Antennas RA150-CX1
875.5MHz, 1.5845GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee PCB Trace RF Antenna 791MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ , 2.5GHz ~ 2.69GHz 3dBi SMA Male Surface Mount

875.5MHz, 1.5845GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee PCB Trace RF Antenna 791MHz ~ 960MHz, 1.559GHz ~ 1.61GHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ , 2.5GHz ~ 2.69GHz 3dBi SMA Male Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3658-RA150-CX1-ND RA150-CX1
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee 2G, 3G, 4G/LTE, Bluetooth, GPS, IoT, LPWAN, Wi-Fi, ZigBee
Primary Frequency Range 875.5 to 2595.0 MHz
Gain 3 dB
VSWR 1.5 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers