Ramsey Products Corporation Silent Chain Sprocket SC Series SC404-95

Description
Stock and Made to Order Ramsey offers a full range of stock and made to order sprockets in pitches ranging from 3/16” pitch to 2 1/4” pitch. Stock sprockets are available with minimum plain bores or taper lock bushings. For an additional charge they can be machined with a finished bore and keyway. Made to order sprockets provide an almost unlimited range of options and are a large part of our daily production.Ramsey also supplies sprockets to replace most competitors' products. We welcome all inquiries. Materials RPV, RP and SC sprockets are typically made from carbon steel or ductile iron, with sprocket teeth hardened to Rockwell hardness of Rc 50. For RP and SC only, some sprocket sizes are available in class 30 gray iron with unhardened teeth. Other materials are available subject to customer preference, sprocket size, cost, and availability. Performance Guidelines In general, larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we recommend they be purchased from the same source. Guide Type Similar to chains, most sprockets fall into one of two categories: center guide or side guide. Center Guide: A groove machined in the center of the sprocket face accepts the chain's center guide link. Two grooves are machined for two center guide. Side Guide The sprocket fits between the chain's side guide plates. Side Guide: The sprocket fits between the chain's side guide plates.
Description
Stock and Made to Order Ramsey offers a full range of stock and made to order sprockets in pitches ranging from 3/16” pitch to 2 1/4” pitch. Stock sprockets are available with minimum plain bores or taper lock bushings. For an additional charge they can be machined with a finished bore and keyway. Made to order sprockets provide an almost unlimited range of options and are a large part of our daily production.Ramsey also supplies sprockets to replace most competitors' products. We welcome all inquiries. Materials RPV, RP and SC sprockets are typically made from carbon steel or ductile iron, with sprocket teeth hardened to Rockwell hardness of Rc 50. For RP and SC only, some sprocket sizes are available in class 30 gray iron with unhardened teeth. Other materials are available subject to customer preference, sprocket size, cost, and availability. Performance Guidelines In general, larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we recommend they be purchased from the same source. Guide Type Similar to chains, most sprockets fall into one of two categories: center guide or side guide. Center Guide: A groove machined in the center of the sprocket face accepts the chain's center guide link. Two grooves are machined for two center guide. Side Guide The sprocket fits between the chain's side guide plates. Side Guide: The sprocket fits between the chain's side guide plates.

Suppliers

Company
Product
Description
Supplier Links
Silent Chain Sprocket SC Series - SC404-95 - Ramsey Products Corporation
Charlotte, NC, USA
Silent Chain Sprocket SC Series
SC404-95
Silent Chain Sprocket SC Series SC404-95
Stock and Made to Order Ramsey offers a full range of stock and made to order sprockets in pitches ranging from 3/16” pitch to 2 1/4” pitch. Stock sprockets are available with minimum plain bores or taper lock bushings. For an additional charge they can be machined with a finished bore and keyway. Made to order sprockets provide an almost unlimited range of options and are a large part of our daily production.Ramsey also supplies sprockets to replace most competitors' products. We welcome all inquiries. Materials RPV, RP and SC sprockets are typically made from carbon steel or ductile iron, with sprocket teeth hardened to Rockwell hardness of Rc 50. For RP and SC only, some sprocket sizes are available in class 30 gray iron with unhardened teeth. Other materials are available subject to customer preference, sprocket size, cost, and availability. Performance Guidelines In general, larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we recommend they be purchased from the same source. Guide Type Similar to chains, most sprockets fall into one of two categories: center guide or side guide. Center Guide: A groove machined in the center of the sprocket face accepts the chain's center guide link. Two grooves are machined for two center guide. Side Guide The sprocket fits between the chain's side guide plates. Side Guide: The sprocket fits between the chain's side guide plates.

Stock and Made to Order
Ramsey offers a full range of stock and made to order sprockets in pitches ranging from 3/16” pitch to 2 1/4” pitch. Stock sprockets are available with minimum plain bores or taper lock bushings. For an additional charge they can be machined with a finished bore and keyway. Made to order sprockets provide an almost unlimited range of options and are a large part of our daily production.Ramsey also supplies sprockets to replace most competitors' products. We welcome all inquiries.

Materials
RPV, RP and SC sprockets are typically made from carbon steel or ductile iron, with sprocket teeth hardened to Rockwell hardness of Rc 50. For RP and SC only, some sprocket sizes are available in class 30 gray iron with unhardened teeth. Other materials are available subject to customer preference, sprocket size, cost, and availability.

Performance Guidelines
In general, larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we recommend they be purchased from the same source.

Guide Type
Similar to chains, most sprockets fall into one of two categories: center guide or side guide.

  • Center Guide: A groove machined in the center of the sprocket face accepts the chain's center guide link. Two grooves are machined for two center guide. Side Guide The sprocket fits between the chain's side guide plates.
  • Side Guide: The sprocket fits between the chain's side guide plates.
Supplier's Site

Technical Specifications

  Ramsey Products Corporation
Product Category Conveyor Sprockets
Product Number SC404-95
Product Name Silent Chain Sprocket SC Series
Material Carbon Steel or Ductile Iron
Number of Teeth 95 Teeth
Pitch 0.5000 inch (12.7 mm)
Bore 1.13 to 3 inch (28.7 to 76.2 mm)
Hub Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Sprockets No.2040/No.2042 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 8 to 30 Teeth
Pitch 1 inch (25.4 mm)
Bore 0.5000 to 2.38 inch (12.7 to 60.32 mm)
View Details
Drum Sprockets -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Number of Teeth 10 Teeth
# of Strands Single (optional feature); Double (optional feature); Triple (optional feature); (Split Sprocket)
View Details
Flat Wire Sprockets - 10-31 STD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 31 Teeth
Bore 3 inch (76.2 mm)
View Details