Ramsey Products Corporation Silent Chain Coupling 5BD

Description
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.
Description
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

Suppliers

Company
Product
Description
Supplier Links
Silent Chain Coupling - 5BD - Ramsey Products Corporation
Charlotte, NC, USA
Silent Chain Coupling
5BD
Silent Chain Coupling 5BD
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear.
Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

Supplier's Site

Technical Specifications

  Ramsey Products Corporation
Product Category Flexible Couplings
Product Number 5BD
Product Name Silent Chain Coupling
Coupling Type Roller Chain
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 8691698 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.85 inch (47 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
All A 5D 3-035 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-03506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.1875 inch (4.76 mm)
View Details