Ramsey Products Corporation Silent Chain Coupling 4BD

Description
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.
Description
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

Suppliers

Company
Product
Description
Supplier Links
Silent Chain Coupling - 4BD - Ramsey Products Corporation
Charlotte, NC, USA
Silent Chain Coupling
4BD
Silent Chain Coupling 4BD
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear.
Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

Supplier's Site

Technical Specifications

  Ramsey Products Corporation
Product Category Flexible Couplings
Product Number 4BD
Product Name Silent Chain Coupling
Coupling Type Roller Chain
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Flexible Coupling Flectors - 2032446 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 4.13 inch (105 mm)
View Details