Ramsey Products Corporation Silent Chain Coupling 12A

Description
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.
Description
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

Suppliers

Company
Product
Description
Supplier Links
Silent Chain Coupling - 12A - Ramsey Products Corporation
Charlotte, NC, USA
Silent Chain Coupling
12A
Silent Chain Coupling 12A
There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear. Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

There are two models of Ramsey couplings, the Straight Type and the Diagonal Type. Straight Type couplings are composed of coupling halves that are split perpendicular to the shaft axis. A hardened steel silent chain joins the two halves. Diagonal Type couplings are split at an angle to the shaft axis. Due to the angular split, the chain that wraps a Diagonal couplings is loaded in shear, as well as tension. This results in Diagonal couplings having a somewhat higher load capacity than straight couplings, where the chain is only loaded in shear.
Both Straight and Diagonal chain couplings have a torque capacity that is greater than the largest diameter mild steel shaft on which it is mounted. The choice between the the two types is often determined by ease of installation in a specific application.

Supplier's Site

Technical Specifications

  Ramsey Products Corporation
Product Category Flexible Couplings
Product Number 12A
Product Name Silent Chain Coupling
Coupling Type Roller Chain
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details
Flexible Couplings - 606033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7087 inch (18 mm)
View Details