The STE4400 is a chamber from Ramsey .
Additional Features:
RF absorbent foam liner
Exclusive double lip RF tight gasket
Universal I/O connector interface plate
Large hinge-down front door
Designed for your own test fixtures
Specifications:
Wireless device testing
Perfect for 802.11a, b, g
Bluetooth, RFID, 3G testing
Wide variety of I/O options
Stock models to fit your custom applications
Isolation:
-90dB @ 2 GHz
-90dB @ 4 GHz
-80dB @ 6 GHz
Connectors:
None provided standard
Custom configured, see options
Dimensions/Weight:
Exterior: 15.0"H x 22.0"W x 18.5"D
Interior: 14.2"H x 21.2"W x 17.5"D
Weight: 40lbs. / 18.14kg.
Our newest RF test enclosure specifically engineered for the production floor! Designed to the same exacting specifications of the STE3300, the Ramsey STE4400 offers unique swing-down front door opening for easy device placement and removal. Extra deep work space accommodates the largest devices.
The STE4400 is a chamber from Ramsey .
Additional Features:
- RF absorbent foam liner
- Exclusive double lip RF tight gasket
- Universal I/O connector interface plate
- Large hinge-down front door
- Designed for your own test fixtures
Specifications:
- Wireless device testing
- Perfect for 802.11a, b, g
- Bluetooth, RFID, 3G testing
- Wide variety of I/O options
- Stock models to fit your custom applications
Isolation:
- -90dB @ 2 GHz
- -90dB @ 4 GHz
- -80dB @ 6 GHz
Connectors:
- None provided standard
- Custom configured, see options
Dimensions/Weight:
- Exterior: 15.0"H x 22.0"W x 18.5"D
- Interior: 14.2"H x 21.2"W x 17.5"D
- Weight: 40lbs. / 18.14kg.
Our newest RF test enclosure specifically engineered for the production floor! Designed to the same exacting specifications of the STE3300, the Ramsey STE4400 offers unique swing-down front door opening for easy device placement and removal. Extra deep work space accommodates the largest devices.