Ramsey Electronics, Inc. Chamber STE3300

Description
The STE3300 is a chamber from Ramsey . Additional Features: RF absorbent foam liner Exclusive double lip RF tight gasket Universal I/O connector interface plate Easy release latch system Steady hold hinge system Designed to test complete systems Specifications: Wireless device testing Perfect for 802.11a, b, g Bluetooth, RFID, 3G testing Wide variety of I/O options Stock models to fit your custom applications Isolation: -90dB @ 2 GHz -90dB @ 4 GHz -80dB @ 6 GHz Connectors: None provided standard Custom configured, see options Dimensions/Weight: Exterior: 9.8"H x 18.0"W x 12.0"D Interior: 8.0"H x 17.0"W x 11.0"D Weight: 18lbs. / 8.16kg Designed from the ground up for wireless LAN, Bluetooth, and other microwave frequency applications where hands-on access and viewing is not required. The Ramsey STE3300 is constructed of rugged .090 and .125 aluminum, dual heavy-duty latches, and two rows of double woven monel flexible RF gaskets to provide super isolation throughout the frequency range. The interior is lined with 024dB RF absorbent foam for additional isolation. Inside working space is large enough to test your devices as a complete system.
Datasheet
Description
The STE3300 is a chamber from Ramsey . Additional Features: RF absorbent foam liner Exclusive double lip RF tight gasket Universal I/O connector interface plate Easy release latch system Steady hold hinge system Designed to test complete systems Specifications: Wireless device testing Perfect for 802.11a, b, g Bluetooth, RFID, 3G testing Wide variety of I/O options Stock models to fit your custom applications Isolation: -90dB @ 2 GHz -90dB @ 4 GHz -80dB @ 6 GHz Connectors: None provided standard Custom configured, see options Dimensions/Weight: Exterior: 9.8"H x 18.0"W x 12.0"D Interior: 8.0"H x 17.0"W x 11.0"D Weight: 18lbs. / 8.16kg Designed from the ground up for wireless LAN, Bluetooth, and other microwave frequency applications where hands-on access and viewing is not required. The Ramsey STE3300 is constructed of rugged .090 and .125 aluminum, dual heavy-duty latches, and two rows of double woven monel flexible RF gaskets to provide super isolation throughout the frequency range. The interior is lined with 024dB RF absorbent foam for additional isolation. Inside working space is large enough to test your devices as a complete system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chamber STE3300
The STE3300 is a chamber from Ramsey . Additional Features: RF absorbent foam liner Exclusive double lip RF tight gasket Universal I/O connector interface plate Easy release latch system Steady hold hinge system Designed to test complete systems Specifications: Wireless device testing Perfect for 802.11a, b, g Bluetooth, RFID, 3G testing Wide variety of I/O options Stock models to fit your custom applications Isolation: -90dB @ 2 GHz -90dB @ 4 GHz -80dB @ 6 GHz Connectors: None provided standard Custom configured, see options Dimensions/Weight: Exterior: 9.8"H x 18.0"W x 12.0"D Interior: 8.0"H x 17.0"W x 11.0"D Weight: 18lbs. / 8.16kg Designed from the ground up for wireless LAN, Bluetooth, and other microwave frequency applications where hands-on access and viewing is not required. The Ramsey STE3300 is constructed of rugged .090 and .125 aluminum, dual heavy-duty latches, and two rows of double woven monel flexible RF gaskets to provide super isolation throughout the frequency range. The interior is lined with 024dB RF absorbent foam for additional isolation. Inside working space is large enough to test your devices as a complete system.

The STE3300 is a chamber from Ramsey .

Additional Features:

  • RF absorbent foam liner
  • Exclusive double lip RF tight gasket
  • Universal I/O connector interface plate
  • Easy release latch system
  • Steady hold hinge system
  • Designed to test complete systems

Specifications:

  • Wireless device testing
  • Perfect for 802.11a, b, g
  • Bluetooth, RFID, 3G testing
  • Wide variety of I/O options
  • Stock models to fit your custom applications

Isolation:

  • -90dB @ 2 GHz
  • -90dB @ 4 GHz
  • -80dB @ 6 GHz

Connectors:

  • None provided standard
  • Custom configured, see options

Dimensions/Weight:

  • Exterior: 9.8"H x 18.0"W x 12.0"D
  • Interior: 8.0"H x 17.0"W x 11.0"D
  • Weight: 18lbs. / 8.16kg

Designed from the ground up for wireless LAN, Bluetooth, and other microwave frequency applications where hands-on access and viewing is not required. The Ramsey STE3300 is constructed of rugged .090 and .125 aluminum, dual heavy-duty latches, and two rows of double woven monel flexible RF gaskets to provide super isolation throughout the frequency range. The interior is lined with 024dB RF absorbent foam for additional isolation. Inside working space is large enough to test your devices as a complete system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number STE3300
Product Name Chamber
Unlock Full Specs
to access all available technical data