Ramsey Electronics, Inc. Chamber STE2200

Description
The STE2200 is a chamber from Ramsey. Additional Features: RF absorbent foam liner Exclusive double lip RF tight gasket Easy release handle Steady hold hinge Designed for compact devices Isolation -100dB @ 1 GHz -90dB @ 3 GHz -80dB @ 6 GHz Specifications: Wireless device testing Perfect for 802.11a, b, g Bluetooth, RFID, 3G testing Wide variety of I/O options Stock models to fit your custom applications Connectors None provided standard Custom configured, see options Dimensions/Weight Exterior: 4.5"H x 7.2"W x 9.8"D Interior: 3.2"H x 6.0"W x 8.5"D Weight: 7lbs. / 3.18kg. The "Portable Test Box" of the Ramsey STE2200 evolved from its big brother the STE3000B. Designed specifically for cell phones, PCS, GSM and other small communication devices, it is constructed to the same precision-machined tolerances of the patented STE3000B to maintain an exceptionally well shielded environment. Heavy duty, rugged .090 and .125 aluminum is used throughout and the double lip woven monel flexible gaskets are used at all joint locations assuring a reliable RF tight closure. Oversized hinges and latches are used to provide a physically tight seal every time. RF absorbent foam lines the interior to provide a typical RF attenuation of -90dB @ 3 GHz. Perfect for 2.4 GHz testing. Input/output connections and options can be configured to match your needs.
Datasheet
Description
The STE2200 is a chamber from Ramsey. Additional Features: RF absorbent foam liner Exclusive double lip RF tight gasket Easy release handle Steady hold hinge Designed for compact devices Isolation -100dB @ 1 GHz -90dB @ 3 GHz -80dB @ 6 GHz Specifications: Wireless device testing Perfect for 802.11a, b, g Bluetooth, RFID, 3G testing Wide variety of I/O options Stock models to fit your custom applications Connectors None provided standard Custom configured, see options Dimensions/Weight Exterior: 4.5"H x 7.2"W x 9.8"D Interior: 3.2"H x 6.0"W x 8.5"D Weight: 7lbs. / 3.18kg. The "Portable Test Box" of the Ramsey STE2200 evolved from its big brother the STE3000B. Designed specifically for cell phones, PCS, GSM and other small communication devices, it is constructed to the same precision-machined tolerances of the patented STE3000B to maintain an exceptionally well shielded environment. Heavy duty, rugged .090 and .125 aluminum is used throughout and the double lip woven monel flexible gaskets are used at all joint locations assuring a reliable RF tight closure. Oversized hinges and latches are used to provide a physically tight seal every time. RF absorbent foam lines the interior to provide a typical RF attenuation of -90dB @ 3 GHz. Perfect for 2.4 GHz testing. Input/output connections and options can be configured to match your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chamber STE2200
The STE2200 is a chamber from Ramsey. Additional Features: RF absorbent foam liner Exclusive double lip RF tight gasket Easy release handle Steady hold hinge Designed for compact devices Isolation -100dB @ 1 GHz -90dB @ 3 GHz -80dB @ 6 GHz Specifications: Wireless device testing Perfect for 802.11a, b, g Bluetooth, RFID, 3G testing Wide variety of I/O options Stock models to fit your custom applications Connectors None provided standard Custom configured, see options Dimensions/Weight Exterior: 4.5"H x 7.2"W x 9.8"D Interior: 3.2"H x 6.0"W x 8.5"D Weight: 7lbs. / 3.18kg. The "Portable Test Box" of the Ramsey STE2200 evolved from its big brother the STE3000B. Designed specifically for cell phones, PCS, GSM and other small communication devices, it is constructed to the same precision-machined tolerances of the patented STE3000B to maintain an exceptionally well shielded environment. Heavy duty, rugged .090 and .125 aluminum is used throughout and the double lip woven monel flexible gaskets are used at all joint locations assuring a reliable RF tight closure. Oversized hinges and latches are used to provide a physically tight seal every time. RF absorbent foam lines the interior to provide a typical RF attenuation of -90dB @ 3 GHz. Perfect for 2.4 GHz testing. Input/output connections and options can be configured to match your needs.

The STE2200 is a chamber from Ramsey.

Additional Features:

  • RF absorbent foam liner
  • Exclusive double lip RF tight gasket
  • Easy release handle
  • Steady hold hinge
  • Designed for compact devices

Isolation

  • -100dB @ 1 GHz
  • -90dB @ 3 GHz
  • -80dB @ 6 GHz

Specifications:

  • Wireless device testing
  • Perfect for 802.11a, b, g
  • Bluetooth, RFID, 3G testing
  • Wide variety of I/O options
  • Stock models to fit your custom applications

Connectors

  • None provided standard
  • Custom configured, see options

Dimensions/Weight

  • Exterior: 4.5"H x 7.2"W x 9.8"D
  • Interior: 3.2"H x 6.0"W x 8.5"D
  • Weight: 7lbs. / 3.18kg.

The "Portable Test Box" of the Ramsey STE2200 evolved from its big brother the STE3000B. Designed specifically for cell phones, PCS, GSM and other small communication devices, it is constructed to the same precision-machined tolerances of the patented STE3000B to maintain an exceptionally well shielded environment. Heavy duty, rugged .090 and .125 aluminum is used throughout and the double lip woven monel flexible gaskets are used at all joint locations assuring a reliable RF tight closure. Oversized hinges and latches are used to provide a physically tight seal every time. RF absorbent foam lines the interior to provide a typical RF attenuation of -90dB @ 3 GHz. Perfect for 2.4 GHz testing. Input/output connections and options can be configured to match your needs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number STE2200
Product Name Chamber
Unlock Full Specs
to access all available technical data