RAM Automation Solid State Overload/Relay RI2-D32353

Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY THERMAL 23/32AMP 3POLE 750V 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY THERMAL 23/32AMP 3POLE 750V 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 43350550 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
43350550
Solid State Overload/Relay 43350550
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY THERMAL 23/32AMP 3POLE 750V 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY THERMAL 23/32AMP 3POLE 750V 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 43350550
Product Name Solid State Overload/Relay
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-65A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09UED01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Motor Starters - 2275219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 2.01 HP
Three Phase Power 2.01 HP
DC Horsepower 2.01 HP
View Details