Raltron Electronics Corp. Connectors,Interconnects XLH73V074.175800X

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 20GHz ~ 32GHz Function: Multiple, NonProgrammable Output: 3-State Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 20GHz ~ 32GHz Function: Multiple, NonProgrammable Output: 3-State Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 20GHz ~ 32GHz Function: Multiple, NonProgrammable Output: 3-State Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 20GHz ~ 32GHz
Function: Multiple, NonProgrammable
Output: 3-State
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Connectors,Interconnects
Frequency 20000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC551CD - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACB50M0000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers