Raltron Electronics Corp. Crystals TT-SMDC-8.000-20-TR

Description
8MHz ±50ppm Crystal 20pF 100 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 20pF 100 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-8.000-20-TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 20pF 100 Ohms 4-SOJ, 9.40mm pitch

8MHz ±50ppm Crystal 20pF 100 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-8.000-20-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-8.000-20-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-TT-SMDC-8.000-20-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 1734733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details