Raltron Electronics Corp. Crystals TT-SMDC-4.9152-20-EXT-TR

Description
4.9152MHz ±50ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
4.9152MHz ±50ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-4.9152-20-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±50ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

4.9152MHz ±50ppm Crystal 20pF 150 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-4.9152-20-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-4.9152-20-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-TT-SMDC-4.9152-20-EXT-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 7960637P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 40 MHz
View Details