Raltron Electronics Corp. Crystals TT-SMDC-4.000-18-TR

Description
4MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-4.000-18-TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

4MHz ±30ppm Crystal 18pF 150 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-4.000-18-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.0000MHZ 18PF SMD

CRYSTAL 4.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-4.000-18-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.0000MHZ 18PF SMD

CRYSTAL 4.0000MHZ 18PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-TT-SMDC-4.000-18-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - XC872TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 165-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details