Raltron Electronics Corp. Crystals TT-SMDC-3.840-20-TR

Description
3.84MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
3.84MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-3.840-20-TR-ND - DigiKey
Thief River Falls, MN, United States
3.84MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch

3.84MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-3.840-20-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.8400MHZ 20PF SMD

CRYSTAL 3.8400MHZ 20PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-3.840-20-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.8400MHZ 20PF SMD

CRYSTAL 3.8400MHZ 20PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-TT-SMDC-3.840-20-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-5PLX-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 8136220 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details