Raltron Electronics Corp. Crystals TT-SMDC-3.6864-20-EXT-TR

Description
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-3.6864-20-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch

3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-3.6864-20-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-3.6864-20-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-TT-SMDC-3.6864-20-EXT-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - CSM-8Q - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 to 36 MHz
View Details