Raltron Electronics Corp. Crystals TT-SMDC-11.0592-20-TR

Description
11.0592MHz ±50ppm Crystal 20pF 50 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
11.0592MHz ±50ppm Crystal 20pF 50 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-11.0592-20-TR-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±50ppm Crystal 20pF 50 Ohms 4-SOJ, 9.40mm pitch

11.0592MHz ±50ppm Crystal 20pF 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-11.0592-20-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-11.0592-20-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-TT-SMDC-11.0592-20-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30B - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF10TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Units - 216285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details