Raltron Electronics Corp. Crystals TT-SMDC-10.000-18-EXT-TR

Description
10MHz ±50ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet
Description
10MHz ±50ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-TT-SMDC-10.000-18-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±50ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

10MHz ±50ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - 2151-TT-SMDC-10.000-18-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 2151-TT-SMDC-10.000-18-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-TT-SMDC-10.000-18-EXT-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-041-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.1 MHz
View Details
2 suppliers
Crystal Units - 6720268P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 8 MHz
View Details