Raltron Electronics Corp. Oscillators RTXE-2520EF133-C-10.000-TR

Description
10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-RTXE-2520EF133-C-10.000-TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-2520EF133-C-10.000-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-2520EF133-C-10.000-TRCT-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC TCXO 10MHZ 3.3V HCMOS

XTAL OSC TCXO 10MHZ 3.3V HCMOS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 2151-RTXE-2520EF133-C-10.000-TR-ND RTXE-2520EF133-C-10.000-TR
Product Name Oscillators Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 2.5 ppm
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA000383BAGR - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers