Raltron Electronics Corp. Oscillators RTXE-2016ED333-C-40.000-TR

Description
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-RTXE-2016ED333-C-40.000-TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-2016ED333-C-40.000-TRCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-2016ED333-C-40.000-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-RTXE-2016ED333-C-40.000-TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60E2-125M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Programmable Oscillators - 500SABA-ACH - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 85 C (32 to 185 F)
View Details