32MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
32MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
32MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-RTXE-2016ED333-C-32.000-TRCT-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 2.5 ppm |