Raltron Electronics Corp. Oscillators RTXE-104EF133-C-24.576-TR

Description
24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-RTXE-104EF133-C-24.576-TRCT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-104EF133-C-24.576-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTXE-104EF133-C-24.576-TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24.576MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-RTXE-104EF133-C-24.576-TRCT-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details