Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
24MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
24MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC TCXO 24MHZ 3.3V HCMOS
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | RTXE-104EF133-C-24.000-TR | 2151-RTXE-104EF133-C-24.000-TRCT-ND | RTXE-104EF133-C-24.000-TR |
| Product Name | Oscillator TCXO/VCTCXO | Oscillators | Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency Stability | 2.5 ppm | ||
| Operating Temperature | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) |