32MHz TCXO Clipped Sine Wave Oscillator 4-SMD, No Lead
32MHz TCXO Clipped Sine Wave Oscillator 4-SMD, No Lead
32MHz TCXO Clipped Sine Wave Oscillator 4-SMD, No Lead
Win Source Part Number: 1089470-RTX-2016AF3F
Category: Crystals, Oscillators, Resonators>Oscillato
Series: RTX-2016
Type: TCXO
Package: Tape & Reel
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32 MHz
Output: Clipped Sine Wave
Frequency Stability: ±500ppb
Current - Supply (Max): 2mA
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Raltron Electronics
Other Names: 2151-RTX-2016AF3F-S-
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 2151-RTX-2016AF3F-S-32.000-TRDKR-ND | 1089470-RTX-2016AF3F-S-32.000-TR |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |