Raltron Electronics Corp. Crystals RT3215-32.768-9-TR

Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RT3215-32.768-9-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-9-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-9-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1356531-RT3215-32.768-9-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1356531-RT3215-32.768-9-TR
Crystals, Oscillators, Resonators - Crystals 1356531-RT3215-32.768-9-TR
Win Source Part Number: 1356531-RT3215-32.76 8-9-TR Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: kHz Crystal (Tuning Fork) MSL Level: 1 (Unlimited) Mfr: Raltron Electronics Series: RT3215 Package: Tape & Reel Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 70 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental

Win Source Part Number: 1356531-RT3215-32.768-9-TR
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: kHz Crystal (Tuning Fork)
MSL Level: 1 (Unlimited)
Mfr: Raltron Electronics
Series: RT3215
Package: Tape & Reel
Product Status: Active
Frequency: 32.768 kHz
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0010
ESR (Equivalent Series Resistance): 70 kOhms
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Tolerance: ±20ppm
Load Capacitance: 9pF
Operating Mode: Fundamental

Buy Now Datasheet
Tunning Fork Crystal, 32.768 Raltron - 28K1884 - Newark, An Avnet Company
Chicago, IL, United States
Tunning Fork Crystal, 32.768 Raltron
28K1884
Tunning Fork Crystal, 32.768 Raltron 28K1884
TUNNING FORK CRYSTAL, 32.768

TUNNING FORK CRYSTAL, 32.768

Supplier's Site
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Oscillators Oscillators Crystals
Product Number 2151-RT3215-32.768-9-TRDKR-ND 1356531-RT3215-32.768-9-TR 28K1884 RT3215-32.768-9-TR
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Tunning Fork Crystal, 32.768 Raltron Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 9 pF 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data