Raltron Electronics Corp. Crystals RT3215-32.768-6-TR-10PPM

Description
32.768kHz ±10ppm Crystal 6pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±10ppm Crystal 6pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RT3215-32.768-6-TR-10PPMTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-6-TR-10PPMCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-6-TR-10PPMDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-RT3215-32.768-6-TR-10PPMTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-130-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Units - 1735665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details