Raltron Electronics Corp. Crystals RT2012-32.768-9-TR

Description
32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RT2012-32.768-9-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT2012-32.768-9-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT2012-32.768-9-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-RT2012-32.768-9-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 50-ECS-120-12-33B2-JGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details