Raltron Electronics Corp. Crystals RT2012-32.768-12.5-TR

Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RT2012-32.768-12.5-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT2012-32.768-12.5-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Buy Now Datasheet
Crystals - 2151-RT2012-32.768-12.5-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-RT2012-32.768-12.5-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details