895.5MHz Center Frequency 0V ~ 5V Voltage Controlled Oscillator 3 ±3 dBm -20 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-RQRA-0876-0915-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Frequency | 876 to 915 MHz |
| Phase Noise | -115 dBc/Hz |
| Output Power | 0.0 to 6 dBm |