Raltron Electronics Corp. VCOs (Voltage Controlled Oscillators) RQRA-0600-0660

Description
630MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator -1 -1, +5 dBm -13 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
630MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator -1 -1, +5 dBm -13 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 2151-RQRA-0600-0660-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
2151-RQRA-0600-0660-ND
VCOs (Voltage Controlled Oscillators) 2151-RQRA-0600-0660-ND
630MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator -1 -1, +5 dBm -13 2nd Harmonic, Typ (dBc)

630MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator -1 -1, +5 dBm -13 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-RQRA-0600-0660-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Frequency 600 to 660 MHz
Phase Noise -112 dBc/Hz
Output Power 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

VCO Oscillators - 1905970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Vco
Package / Form Factor Sot-23
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA000174AAGR - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-200-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers