RALTRON ELECTRONICS CORP.
RMIC-110-10-6022-NS1 -- MICROPHONES
Raltron Electronics Corp.
Microphones
RMIC-110-10-6022-NS1
Description
SMD Microphone
Request a Quote
Email Supplier
Datasheet
Description
SMD Microphone
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
2151-RMIC-110-10-6022-NS1TR-ND |
|
Product Name
|
Microphones |
|
Directivity
|
Omnidirectional
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Sensitivity
125893 mV/Pa (8.68E8 mV/psi)
Impedance
300 ohms
View Details
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details
Directivity
Omnidirectional
Frequency Response
50 to 20000 Hz
Actual Size
0.1575 inch (4 mm)
View Details