Raltron Electronics Corp. Crystals RH100-16.000-9-1010-TR

Description
16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RH100-16.000-9-1010-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RH100-16.000-9-1010-TRCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RH100-16.000-9-1010-TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-RH100-16.000-9-1010-TRDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - 50-ECS-120-20-23A-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details