Raltron Electronics Corp. Crystal, 16Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Raltron RH100-16.000-18-3030-EXT

Description
CRYSTAL, 16MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:RH100 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:RH100 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Raltron - 75Y2854 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Raltron
75Y2854
Crystal, 16Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Raltron 75Y2854
CRYSTAL, 16MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:RH100 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:RH100 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2854
Product Name Crystal, 16Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Raltron
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-130-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 13 MHz
View Details
2 suppliers
Crystal Oscillators - 8136220P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details