Raltron Electronics Corp. Crystals RH100-12.000-18-2020-EXT-TR

Description
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RH100-12.000-18-2020-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RH100-12.000-18-2020-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RH100-12.000-18-2020-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Raltron Electronics Category: Crystals, Oscillators, Resonators -Crystals Series: RH100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Manufacturer: Raltron Electronics
Category: Crystals, Oscillators, Resonators -Crystals
Series: RH100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 2151-RH100-12.000-18-2020-EXT-TR-ND
Product Name Crystals Crystals, Oscillators, Resonators -Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 18 pF
Unlock Full Specs
to access all available technical data