Electromagnetic Transducer
BUZZER MAGN 3V 4X4MM W SMD
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2151-RDTE-4.000-4040-NS1CT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 4000 Hz |
| Sound Pressure Level | 70 dB |