Electromagnetic Transducer
BUZZER MAGNETIC 3.6V 0.3X0.3 SMD
Electromagnetic Transducer
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2151-RDTE-2.700-8585-NS1CT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2700 Hz |
| Sound Pressure Level | 93 dB |