Electromagnetic Transducer
BUZZER MAGN0.413X 0.35 SMD
Electromagnetic Transducer
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2151-RDTE-2.700-1090-NS1CT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2700 Hz |
| Sound Pressure Level | 85 dB |