Raltron Electronics Corp. RF Antennas RDP-TC1-962184-1M-X-001

Description
RF ANTENNA LTE DIPOLE
Request a Quote Datasheet
Description
RF ANTENNA LTE DIPOLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2151-RDP-TC1-962184-1M-X-001-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA LTE DIPOLE

RF ANTENNA LTE DIPOLE

Buy Now Datasheet
RF Antennas - RDP-TC1-962184-1M-X-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 1.9GHz Cellular, GSM Dipole Antenna RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Adhesive

850MHz, 1.9GHz Cellular, GSM Dipole Antenna RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2151-RDP-TC1-962184-1M-X-001-ND RDP-TC1-962184-1M-X-001
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Cellular, GSM Cellular, GSM
Primary Frequency Range 850.0 to 1900.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details