Raltron Electronics Corp. RF Antennas RCA-W2A1-2012-W-003

Description
RF ANT 2400MHZ-2500MHZ CHIP SLD
Request a Quote Datasheet
Description
RF ANT 2400MHZ-2500MHZ CHIP SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2151-RCA-W2A1-2012-W-003CT-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2400MHZ-2500MHZ CHIP SLD

RF ANT 2400MHZ-2500MHZ CHIP SLD

Buy Now Datasheet
RF Antennas - 2151-RCA-W2A1-2012-W-003DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2400MHZ-2500MHZ CHIP SLD

RF ANT 2400MHZ-2500MHZ CHIP SLD

Buy Now Datasheet
RF Antennas - 2151-RCA-W2A1-2012-W-003TR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2400MHZ-2500MHZ CHIP SLD

RF ANT 2400MHZ-2500MHZ CHIP SLD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2151-RCA-W2A1-2012-W-003CT-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2450.0 MHz
Gain 0.2900 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details