Raltron Electronics Corp. RF Antennas RCA-W1A0-1204-Z-001

Description
433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount
Request a Quote Datasheet
Description
433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2151-RCA-W1A0-1204-Z-001DKR-ND - DigiKey
Thief River Falls, MN, United States
433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2151-RCA-W1A0-1204-Z-001TR-ND - DigiKey
Thief River Falls, MN, United States
433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2151-RCA-W1A0-1204-Z-001CT-ND - DigiKey
Thief River Falls, MN, United States
433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - RCA-W1A0-1204-Z-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

433MHz General Purpose Chip RF Antenna 0.79dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2151-RCA-W1A0-1204-Z-001DKR-ND RCA-W1A0-1204-Z-001
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 433.0 MHz
Gain 0.7900 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers