Raltron Electronics Corp. Crystals R38-32.768-12.5

Description
32.768kHz ±20ppm Crystal 12.5pF 30 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 30 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-R38-32.768-12.5-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 30 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 30 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, 32.768Khz, 8.2 X 3.2Mm Dia; Frequency Nom Raltron - 02H0679 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 8.2 X 3.2Mm Dia; Frequency Nom Raltron
02H0679
Crystal, 32.768Khz, 8.2 X 3.2Mm Dia; Frequency Nom Raltron 02H0679
CRYSTAL, 32.768KHZ, 8.2 X 3.2MM DIA; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 8.2mm x 3.2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:-; Product Range:R38 Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 8.2 X 3.2MM DIA; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 8.2mm x 3.2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:-; Product Range:R38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2151-R38-32.768-12.5-ND 02H0679 R38-32.768-12.5
Product Name Crystals Crystal, 32.768Khz, 8.2 X 3.2Mm Dia; Frequency Nom Raltron Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial Through Hole
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details