Raltron Electronics Corp. Crystals R2520-16.000-9-1010-EXT-TR

Description
16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-R2520-16.000-9-1010-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-R2520-16.000-9-1010-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-R2520-16.000-9-1010-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-R2520-16.000-9-1010-EXT-TRCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details